STMicroelectronics, Inc. 40V 15A MOSFET Transistor STS15N4LLF5

Description
MOSFET NCh 40V 15A STripFET Rds(on) Product overview: STS15N4LLF5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS15N4LLF5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET NCh 40V 15A STripFET Rds(on) Product overview: STS15N4LLF5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS15N4LLF5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 15A MOSFET Transistor
278-STS15N4LLF5
40V 15A MOSFET Transistor 278-STS15N4LLF5
MOSFET NCh 40V 15A STripFET Rds(on) Product overview: STS15N4LLF5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS15N4LLF5 can be used for catalog matching and distributor lookup.

MOSFET NCh 40V 15A STripFET Rds(on) Product overview: STS15N4LLF5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS15N4LLF5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277998-STS15N4LLF5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277998-STS15N4LLF5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277998-STS15N4LLF5
Win Source Part Number: 1277998-STS15N4LLF5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ V Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Rds On (Max) @ Id, Vgs: 6.7mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 3W (Tc) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 12.9 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1570 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-10579-6,497-1057 9-1,497-10579-2 Base Product Number: STS15 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277998-STS15N4LLF5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™ V
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 6.7mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 3W (Tc)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 12.9 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1570 pF @ 25 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-10579-6,497-10579-1,497-10579-2
Base Product Number: STS15
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-10579-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10579-2-ND
Single FETs, MOSFETs 497-10579-2-ND
N-Channel 40V 15A (Tc) 3W (Tc) Surface Mount 8-SOIC

N-Channel 40V 15A (Tc) 3W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS15N4LLF5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS15N4LLF5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS15N4LLF5
MOSFET N-CH 40V 15A 8SO

MOSFET N-CH 40V 15A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 278-STS15N4LLF5 1277998-STS15N4LLF5 497-10579-2-ND STS15N4LLF5
Product Name 40V 15A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data