STMicroelectronics, Inc. 12A 30V SOIC MOSFET Transistor STS12NF30L

Description
12A 30V 9mR N-CH MOSFET SOIC Product overview: STS12NF30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 30V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 30V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS12NF30L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12A 30V 9mR N-CH MOSFET SOIC Product overview: STS12NF30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 30V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 30V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS12NF30L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 30V SOIC MOSFET Transistor
278-STS12NF30L
12A 30V SOIC MOSFET Transistor 278-STS12NF30L
12A 30V 9mR N-CH MOSFET SOIC Product overview: STS12NF30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 30V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 30V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS12NF30L can be used for catalog matching and distributor lookup.

12A 30V 9mR N-CH MOSFET SOIC Product overview: STS12NF30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 30V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 30V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS12NF30L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS12NF30L - 105837-STS12NF30L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS12NF30L
105837-STS12NF30L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS12NF30L 105837-STS12NF30L
Manufacturer: STMicroelectronics Win Source Part Number: 105837-STS12NF30L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 50nC @ 4.5V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 9 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 105837-STS12NF30L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 50nC @ 4.5V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 9 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
N Channel Mosfet, 30V, 12A, Soic, Full Reel; Channel Type Stmicroelectronics - 89K1649 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 12A, Soic, Full Reel; Channel Type Stmicroelectronics
89K1649
N Channel Mosfet, 30V, 12A, Soic, Full Reel; Channel Type Stmicroelectronics 89K1649
N CHANNEL MOSFET, 30V, 12A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 12A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS12NF30L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS12NF30L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS12NF30L
MOSFET N-CH 30V 12A 8SO

MOSFET N-CH 30V 12A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STS12NF30L 105837-STS12NF30L 89K1649 STS12NF30L
Product Name 12A 30V SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS12NF30L N Channel Mosfet, 30V, 12A, Soic, Full Reel; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data