N-Channel 30V 12A (Tc) 2.7W (Tc) Surface Mount 8-SOIC
12A, 30V, 0.0097ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, SOP-8 Product overview: STS12N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 30V, 0.0097ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 30V, 0.0097ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS12N3LLH5 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103873-STS12N3LLH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 8nC @ 4.5V
Max Input Capacitance: 1290pF @ 25V
Maximum Gate-Source Voltage: +22V, -20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
MOSFET N-CH 30V 12A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-12346-2-ND | 278-STS12N3LLH5 | 1103873-STS12N3LLH5 | STS12N3LLH5 |
| Product Name | Single FETs, MOSFETs | N-Channel 12A 30V 0.0097ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS12N3LLH5 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | 8-SOIC (0.154, 3.90mm Width) | |
| PD | 2700 milliwatts | 2700 milliwatts |