N-CH MOSFET 30V 11A SOIC 8-Pin SMT Product overview: STS11N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS11N3LLH5 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103872-STS11N3LLH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5nC @ 4.5V
Max Input Capacitance: 724pF @ 25V
Maximum Gate-Source Voltage: +22V, -20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 11A 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STS11N3LLH5 | 1103872-STS11N3LLH5 | STS11N3LLH5 |
| Product Name | 30V 11A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS11N3LLH5 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 30 volts | 30 volts | |
| PD | 2700 milliwatts | 2700 milliwatts | |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |