STMicroelectronics, Inc. P-Channel -30 V 0.01 Ohm -12.5 A MOSFET Transistor STS10P3LLH6

Description
P-channel -30 V, 0.01 Ohm typ., -12.5 A, STripFET H6 Power MOSFET in a SO-8 package Product overview: STS10P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, 0.01 Ohm, -12.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, 0.01 Ohm, -12.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS10P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-channel -30 V, 0.01 Ohm typ., -12.5 A, STripFET H6 Power MOSFET in a SO-8 package Product overview: STS10P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, 0.01 Ohm, -12.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, 0.01 Ohm, -12.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS10P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -30 V 0.01 Ohm -12.5 A MOSFET Transistor
278-STS10P3LLH6
P-Channel -30 V 0.01 Ohm -12.5 A MOSFET Transistor 278-STS10P3LLH6
P-channel -30 V, 0.01 Ohm typ., -12.5 A, STripFET H6 Power MOSFET in a SO-8 package Product overview: STS10P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, 0.01 Ohm, -12.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, 0.01 Ohm, -12.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS10P3LLH6 can be used for catalog matching and distributor lookup.

P-channel -30 V, 0.01 Ohm typ., -12.5 A, STripFET H6 Power MOSFET in a SO-8 package Product overview: STS10P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, 0.01 Ohm, -12.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, 0.01 Ohm, -12.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS10P3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STS10P3LLH6 - 1261995-STS10P3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STS10P3LLH6
1261995-STS10P3LLH6
FETs - Single - STS10P3LLH6 1261995-STS10P3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 1261995-STS10P3LLH6 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.7W Alternative Parts (Cross-Reference): IRF9328TRPBF; uPA2737GR-E1-AT; uPA2737GR-E2-AT; STS10P3LLH6; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 10A Rds On (Maximum) at Id, Vgs: 12mOhm at 5A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA (Minimum) Gate Charge (Qg) (Maximum) at Vgs: 33nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 3350pF at 25V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261995-STS10P3LLH6
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.7W
Alternative Parts (Cross-Reference): IRF9328TRPBF; uPA2737GR-E1-AT; uPA2737GR-E2-AT; STS10P3LLH6;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 10A
Rds On (Maximum) at Id, Vgs: 12mOhm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA (Minimum)
Gate Charge (Qg) (Maximum) at Vgs: 33nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3350pF at 25V

Buy Now
Single FETs, MOSFETs - 497-15482-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15482-2-ND
Single FETs, MOSFETs 497-15482-2-ND
P-Channel 30V 10A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

P-Channel 30V 10A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 497-15482-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15482-1-ND
Single FETs, MOSFETs 497-15482-1-ND
P-Channel 30V 10A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

P-Channel 30V 10A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 497-15482-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15482-6-ND
Single FETs, MOSFETs 497-15482-6-ND
P-Channel 30V 10A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

P-Channel 30V 10A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - STS10P3LLH6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STS10P3LLH6
Single FETs, MOSFETs STS10P3LLH6
MOSFET P-CH 30V 10A 8SO

MOSFET P-CH 30V 10A 8SO

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 12.5A, 150Deg C, 2.7W Rohs Compliant Stmicroelectronics - 69AH2856 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 12.5A, 150Deg C, 2.7W Rohs Compliant Stmicroelectronics
69AH2856
Mosfet, P-Ch, 30V, 12.5A, 150Deg C, 2.7W Rohs Compliant Stmicroelectronics 69AH2856
MOSFET, P-CH, 30V, 12.5A, 150DEG C, 2.7W ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 12.5A, 150DEG C, 2.7W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS10P3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS10P3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS10P3LLH6
MOSFET P-CH 30V 10A 8SO

MOSFET P-CH 30V 10A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-channel -30 V, 0.01 Ohm typ., -12.5 A, STripFET H6 Power MOSFET in a SO-8 package

MOSFET P-channel -30 V, 0.01 Ohm typ., -12.5 A, STripFET H6 Power MOSFET in a SO-8 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STS10P3LLH6 1261995-STS10P3LLH6 497-15482-2-ND STS10P3LLH6 69AH2856 STS10P3LLH6 STS10P3LLH6
Product Name P-Channel -30 V 0.01 Ohm -12.5 A MOSFET Transistor FETs - Single - STS10P3LLH6 Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 30V, 12.5A, 150Deg C, 2.7W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts
PD 2700 milliwatts 2700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data