STMicroelectronics, Inc. N-Channel 30 V 0.019 Ohm 10 A MOSFET Transistor STS10N3LH5

Description
N-channel 30 V, 0.019 Ohm;, 10 A, SO-8 STripFET(TM); V Power MOSFET Product overview: STS10N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.019 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.019 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS10N3LH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 30 V, 0.019 Ohm;, 10 A, SO-8 STripFET(TM); V Power MOSFET Product overview: STS10N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.019 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.019 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS10N3LH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30 V 0.019 Ohm 10 A MOSFET Transistor
278-STS10N3LH5
N-Channel 30 V 0.019 Ohm 10 A MOSFET Transistor 278-STS10N3LH5
N-channel 30 V, 0.019 Ohm;, 10 A, SO-8 STripFET(TM); V Power MOSFET Product overview: STS10N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.019 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.019 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS10N3LH5 can be used for catalog matching and distributor lookup.

N-channel 30 V, 0.019 Ohm;, 10 A, SO-8 STripFET(TM); V Power MOSFET Product overview: STS10N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.019 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.019 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS10N3LH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10010-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10010-2-ND
Single FETs, MOSFETs 497-10010-2-ND
N-Channel 30V 10A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 10A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 497-10010-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10010-6-ND
Single FETs, MOSFETs 497-10010-6-ND
N-Channel 30V 10A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 10A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 497-10010-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10010-1-ND
Single FETs, MOSFETs 497-10010-1-ND
N-Channel 30V 10A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 10A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFETs - 719622 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
719622
MOSFETs 719622
STMicroelectronics STS10N3LH5

STMicroelectronics STS10N3LH5

Supplier's Site
MOSFETs - 719621 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
719621
MOSFETs 719621
STMicroelectronics STS10N3LH5

STMicroelectronics STS10N3LH5

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS10N3LH5 - 1103870-STS10N3LH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS10N3LH5
1103870-STS10N3LH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS10N3LH5 1103870-STS10N3LH5
Manufacturer: STMicroelectronics Win Source Part Number: 1103870-STS10N3LH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4.6nC @ 5V Max Input Capacitance: 475pF @ 25V Maximum Gate-Source Voltage: ±22V Maximum Rds On at Id,Vgs: 21 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103870-STS10N3LH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4.6nC @ 5V
Max Input Capacitance: 475pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 21 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS10N3LH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS10N3LH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS10N3LH5
MOSFET N-CH 30V 10A 8SO

MOSFET N-CH 30V 10A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 30 V 10 A SO-8 STripFET

MOSFET N-channel 30 V 10 A SO-8 STripFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STS10N3LH5 497-10010-2-ND 719622 1103870-STS10N3LH5 STS10N3LH5 STS10N3LH5
Product Name N-Channel 30 V 0.019 Ohm 10 A MOSFET Transistor Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS10N3LH5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data