STMicroelectronics, Inc. FET, MOSFET Arrays STS10DN3LH5

Description
Mosfet Array 2 N-Channel (Dual) 30V 10A 2.5W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 10A 2.5W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 497-10011-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-10011-2-ND
FET, MOSFET Arrays 497-10011-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 10A 2.5W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 10A 2.5W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 497-10011-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-10011-1-ND
FET, MOSFET Arrays 497-10011-1-ND
Mosfet Array 2 N-Channel (Dual) 30V 10A 2.5W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 10A 2.5W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 497-10011-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-10011-6-ND
FET, MOSFET Arrays 497-10011-6-ND
Mosfet Array 2 N-Channel (Dual) 30V 10A 2.5W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 10A 2.5W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS10DN3LH5 - 1103869-STS10DN3LH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS10DN3LH5
1103869-STS10DN3LH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS10DN3LH5 1103869-STS10DN3LH5
Manufacturer: STMicroelectronics Win Source Part Number: 1103869-STS10DN3LH5 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4.6nC @ 5V Max Input Capacitance: 475pF @ 25V Maximum Rds On at Id,Vgs: 21 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103869-STS10DN3LH5
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4.6nC @ 5V
Max Input Capacitance: 475pF @ 25V
Maximum Rds On at Id,Vgs: 21 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 30V 10A MOSFET Transistor
289-STS10DN3LH5
Dual 30V 10A MOSFET Transistor 289-STS10DN3LH5
Dual N-Ch MOSFET 30V 10A 21mR SO-8 Product overview: STS10DN3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS10DN3LH5 can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 30V 10A 21mR SO-8 Product overview: STS10DN3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS10DN3LH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-CH 30 V 10 A SO-8 STri

MOSFET Dual N-CH 30 V 10 A SO-8 STri

Buy Now Datasheet
Mosfet, Dual N-Ch, 30V, 10A, Soic; Transistor Polarity Stmicroelectronics - 45AC7741 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 10A, Soic; Transistor Polarity Stmicroelectronics
45AC7741
Mosfet, Dual N-Ch, 30V, 10A, Soic; Transistor Polarity Stmicroelectronics 45AC7741
MOSFET, DUAL N-CH, 30V, 10A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.019ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 10A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.019ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS10DN3LH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS10DN3LH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS10DN3LH5
MOSFET 2N-CH 30V 10A 8SOIC

MOSFET 2N-CH 30V 10A 8SOIC

Supplier's Site
FET, MOSFET Arrays - STS10DN3LH5 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
STS10DN3LH5
FET, MOSFET Arrays STS10DN3LH5
MOSFET 2N-CH 30V 10A 8-SOIC

MOSFET 2N-CH 30V 10A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-10011-2-ND 1103869-STS10DN3LH5 289-STS10DN3LH5 STS10DN3LH5 45AC7741 STS10DN3LH5 STS10DN3LH5
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS10DN3LH5 Dual 30V 10A MOSFET Transistor MOSFET Mosfet, Dual N-Ch, 30V, 10A, Soic; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 8-SOIC (0.154", 3.90mm Width)
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRFP4004-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers