STMicroelectronics TRANSISTORS - Transistors (BJT) - Arrays - STS05DTP03 STS05DTP03

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103868-STS05DTP03 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 700mV @ 250mA, 5A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 1A, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103868-STS05DTP03 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 700mV @ 250mA, 5A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 1A, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - STS05DTP03 - 1103868-STS05DTP03 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - STS05DTP03
1103868-STS05DTP03
TRANSISTORS - Transistors (BJT) - Arrays - STS05DTP03 1103868-STS05DTP03
Manufacturer: STMicroelectronics Win Source Part Number: 1103868-STS05DTP03 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 700mV @ 250mA, 5A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 1A, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103868-STS05DTP03
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 700mV @ 250mA, 5A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 1A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1103868-STS05DTP03
Product Name TRANSISTORS - Transistors (BJT) - Arrays - STS05DTP03
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 74AVCH16T245EV,518 - Quarktwin Technology Ltd.
Specs
Package Type BGA; 56-VFBGA
Output Type 3-State; 3-State
Features RoHS
View Details
2 suppliers
Translator ICs - 216318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOIC; SOIC
Output Type Non-Inverting
View Details