STMicroelectronics, Inc. Bipolar Transistor Arrays STS05DTP03

Description
Bipolar (BJT) Transistor Array NPN, PNP 30V 5A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array NPN, PNP 30V 5A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 497-10033-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
497-10033-2-ND
Bipolar Transistor Arrays 497-10033-2-ND
Bipolar (BJT) Transistor Array NPN, PNP 30V 5A 2W Surface Mount 8-SOIC

Bipolar (BJT) Transistor Array NPN, PNP 30V 5A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 5A 30V Bipolar Transistor
277-STS05DTP03
Dual 5A 30V Bipolar Transistor 277-STS05DTP03
5A, 30V, 2 CHANNEL, NPN AND PNP, Si, POWER TRANSISTOR, ROHS COMPLIANT, SOP-8 Product overview: STS05DTP03 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5A, 30V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STS05DTP03 can be used for catalog matching and distributor lookup.

5A, 30V, 2 CHANNEL, NPN AND PNP, Si, POWER TRANSISTOR, ROHS COMPLIANT, SOP-8 Product overview: STS05DTP03 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5A, 30V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STS05DTP03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STS05DTP03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STS05DTP03
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STS05DTP03
TRANS NPN/PNP 30V 5A 8SO

TRANS NPN/PNP 30V 5A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-10033-2-ND 277-STS05DTP03 STS05DTP03
Product Name Bipolar Transistor Arrays Dual 5A 30V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP
Package Type "8-SOIC (0.154"", 3.90mm Width)"
IC(max) 5000 milliamps 5000 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data