STMicroelectronics, Inc. 182V 2A TVS Protection Diode STRVS182X02F

Description
Unidirectional TVS Diode, 182V Clamping, 2A Surge, DO-201 Product overview: STRVS182X02F from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 182V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 182V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS182X02F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Unidirectional TVS Diode, 182V Clamping, 2A Surge, DO-201 Product overview: STRVS182X02F from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 182V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 182V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS182X02F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
182V 2A TVS Protection Diode - 144-STRVS182X02F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
182V 2A TVS Protection Diode
144-STRVS182X02F
182V 2A TVS Protection Diode 144-STRVS182X02F
Unidirectional TVS Diode, 182V Clamping, 2A Surge, DO-201 Product overview: STRVS182X02F from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 182V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 182V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS182X02F can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 182V Clamping, 2A Surge, DO-201 Product overview: STRVS182X02F from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 182V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 182V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS182X02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1153795-STRVS182X02F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1153795-STRVS182X02F
Circuit Protection - TVS - Diodes 1153795-STRVS182X02F
Win Source Part Number: 1153795-STRVS182X02F Category: Circuit Protection>TVS - Diodes Series: STRVS Type: Zener Package: Cut Tape (CT),Tape & Box (TB) Applications: MOSFET Protection Standard Package: 600 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 128V Voltage - Breakdown (Min): 143V Voltage - Clamping (Max) @ Ipp: 182V Power Line Protection: No Current - Peak Pulse (10/1000µs): 2A (8/20µs) Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-13721-3,497-1372 1-1,-497-13721-1,-49 7-13721-3 Base Product Number: STRVS182 Product Status: Obsolete

Win Source Part Number: 1153795-STRVS182X02F
Category: Circuit Protection>TVS - Diodes
Series: STRVS
Type: Zener
Package: Cut Tape (CT),Tape & Box (TB)
Applications: MOSFET Protection
Standard Package: 600
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 128V
Voltage - Breakdown (Min): 143V
Voltage - Clamping (Max) @ Ipp: 182V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-13721-3,497-13721-1,-497-13721-1,-497-13721-3
Base Product Number: STRVS182
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-STRVS182X02F 1153795-STRVS182X02F
Product Name 182V 2A TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single
RoHS Compliant RoHS
Package Ammo Pack DO-201AA, DO-27, Axial
Unlock Full Specs
to access all available technical data