STMicroelectronics PMIC - PMIC - Power Management - Specialized - STRG04TR STRG04TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993406-STRG04TR Packaging: Tape and Reel Categories: PMIC - Power Management - Specialized Max Input Voltage: 60 V Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 40 V Max Supply Voltage: 13.2 V Min Supply Voltage: 5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993406-STRG04TR Packaging: Tape and Reel Categories: PMIC - Power Management - Specialized Max Input Voltage: 60 V Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 40 V Max Supply Voltage: 13.2 V Min Supply Voltage: 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STRG04TR - 993406-STRG04TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STRG04TR
993406-STRG04TR
PMIC - PMIC - Power Management - Specialized - STRG04TR 993406-STRG04TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993406-STRG04TR Packaging: Tape and Reel Categories: PMIC - Power Management - Specialized Max Input Voltage: 60 V Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 40 V Max Supply Voltage: 13.2 V Min Supply Voltage: 5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993406-STRG04TR
Packaging: Tape and Reel
Categories: PMIC - Power Management - Specialized
Max Input Voltage: 60 V
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: 40 V
Max Supply Voltage: 13.2 V
Min Supply Voltage: 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 993406-STRG04TR
Product Name PMIC - PMIC - Power Management - Specialized - STRG04TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906496 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
UC1903 Quad Supply and Line Monitor - 5962-8869701VA - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers