Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978471-STRADA431-TR
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 978471-STRADA431-TR |
| Product Name | OEM Parts - OEM Parts ( S ) - STRADA431-TR |