STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STR91X-SK/KEI

Description
STR91xF STR9 ARM9 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STR91xF STR9 ARM9 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-5066-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-5066-ND
Embedded MCU, DSP Evaluation Boards 497-5066-ND
STR91xF STR9 ARM9 MCU 32-Bit Embedded Evaluation Board

STR91xF STR9 ARM9 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283918-STR91X-SK/KEI - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283918-STR91X-SK/KEI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283918-STR91X-SK/KEI
Win Source Part Number: 1283918-STR91X-SK/KE I Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR9 Type: MCU 32-Bit Core Processor: ARM9 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), LCD, ULINK™ Programmer Utilized IC / Part: STR91xF Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STR91XSKKEI,1026-STR 91X-SK/KEI,497-5066 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283918-STR91X-SK/KEI
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STR9
Type: MCU 32-Bit
Core Processor: ARM9
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), LCD, ULINK™ Programmer
Utilized IC / Part: STR91xF
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A991B1
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STR91XSKKEI,1026-STR91X-SK/KEI,497-5066
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STR91X-SK/KEI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STR91X-SK/KEI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STR91X-SK/KEI
STR91XF EVAL BRD

STR91XF EVAL BRD

Supplier's Site
12F, With Ulink, Keil, Starter Kit; Silicon Manufacturer Stmicroelectronics - 37M7031 - Newark, An Avnet Company
Chicago, IL, United States
12F, With Ulink, Keil, Starter Kit; Silicon Manufacturer Stmicroelectronics
37M7031
12F, With Ulink, Keil, Starter Kit; Silicon Manufacturer Stmicroelectronics 37M7031
12F, WITH ULINK, KEIL, STARTER KIT; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STR91x; Core Architecture:ARM; Core Sub-Architecture:ARM 9; Silicon Core Number:STR9; Product Range:- RoHS Compliant: Yes

12F, WITH ULINK, KEIL, STARTER KIT; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STR91x; Core Architecture:ARM; Core Sub-Architecture:ARM9; Silicon Core Number:STR9; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5066-ND 1283918-STR91X-SK/KEI STR91X-SK/KEI 37M7031
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards 12F, With Ulink, Keil, Starter Kit; Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR ABF-3R3G+ - TB-ABF-3R3G+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-X20P - simpleRTK 4 Optimum - Basic Starter Kit - AS-KIT-X20PANNMB2-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2864031 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details