STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STR91X-SK/IAR

Description
Win Source Part Number: 1283917-STR91X-SK/IA R Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR9 Type: MCU 32-Bit Core Processor: ARM9 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), LCD, J-Link Programmer Utilized IC / Part: STR91xF Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5065,STR91XSKIAR Base Product Number: STR91 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283917-STR91X-SK/IA R Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR9 Type: MCU 32-Bit Core Processor: ARM9 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), LCD, J-Link Programmer Utilized IC / Part: STR91xF Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5065,STR91XSKIAR Base Product Number: STR91 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283917-STR91X-SK/IAR - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283917-STR91X-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283917-STR91X-SK/IAR
Win Source Part Number: 1283917-STR91X-SK/IA R Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR9 Type: MCU 32-Bit Core Processor: ARM9 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), LCD, J-Link Programmer Utilized IC / Part: STR91xF Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5065,STR91XSKIAR Base Product Number: STR91 Product Status: Obsolete

Win Source Part Number: 1283917-STR91X-SK/IAR
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STR9
Type: MCU 32-Bit
Core Processor: ARM9
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), LCD, J-Link Programmer
Utilized IC / Part: STR91xF
Board Type: Evaluation Platform
Platform: IAR KickStart
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5065,STR91XSKIAR
Base Product Number: STR91
Product Status: Obsolete

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-5065-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-5065-ND
Embedded MCU, DSP Evaluation Boards 497-5065-ND
STR91xF IAR KickStart STR9 ARM9 MCU 32-Bit Embedded Evaluation Board

STR91xF IAR KickStart STR9 ARM9 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Str912F, Can, I2C, Iar, With Jlink, Starter Kit; Silicon Manufacturer Stmicroelectronics - 87K7655 - Newark, An Avnet Company
Chicago, IL, United States
Str912F, Can, I2C, Iar, With Jlink, Starter Kit; Silicon Manufacturer Stmicroelectronics
87K7655
Str912F, Can, I2C, Iar, With Jlink, Starter Kit; Silicon Manufacturer Stmicroelectronics 87K7655
STR912F, CAN, I2C, IAR, WITH JLINK, STARTER KIT; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STR91x; Core Architecture:ARM; Core Sub-Architecture:ARM 9; Silicon Core Number:TMS320F28 RoHS Compliant: Yes

STR912F, CAN, I2C, IAR, WITH JLINK, STARTER KIT; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STR91x; Core Architecture:ARM; Core Sub-Architecture:ARM9; Silicon Core Number:TMS320F28 RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STR91X-SK/IAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STR91X-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STR91X-SK/IAR
IAR KICKSTART STR91XF EVAL BRD

IAR KICKSTART STR91XF EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283917-STR91X-SK/IAR 497-5065-ND 87K7655 STR91X-SK/IAR
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Str912F, Can, I2C, Iar, With Jlink, Starter Kit; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, SAV, MMM1362, 50 OHM - TB-471+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2305145 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details