STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STR91X-SK/HIT

Description
Win Source Part Number: 1283921-STR91X-SK/HI T Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR9 Type: MCU 32-Bit Core Processor: ARM9 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), Power Supply, Tantino Programmer Utilized IC / Part: STR91xF Board Type: Evaluation Platform Platform: Hitex Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STR91
Request a Quote Datasheet
Description
Win Source Part Number: 1283921-STR91X-SK/HI T Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR9 Type: MCU 32-Bit Core Processor: ARM9 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), Power Supply, Tantino Programmer Utilized IC / Part: STR91xF Board Type: Evaluation Platform Platform: Hitex Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STR91
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283921-STR91X-SK/HIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283921-STR91X-SK/HIT
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283921-STR91X-SK/HIT
Win Source Part Number: 1283921-STR91X-SK/HI T Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR9 Type: MCU 32-Bit Core Processor: ARM9 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), Power Supply, Tantino Programmer Utilized IC / Part: STR91xF Board Type: Evaluation Platform Platform: Hitex Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STR91

Win Source Part Number: 1283921-STR91X-SK/HIT
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STR9
Type: MCU 32-Bit
Core Processor: ARM9
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), Power Supply, Tantino Programmer
Utilized IC / Part: STR91xF
Board Type: Evaluation Platform
Platform: Hitex
Mounting Type: Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: STR91

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - STR91X-SK/HIT-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
STR91X-SK/HIT-ND
Embedded MCU, DSP Evaluation Boards STR91X-SK/HIT-ND
STR91xF Hitex STR9 ARM9 MCU 32-Bit Embedded Evaluation Board

STR91xF Hitex STR9 ARM9 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STR91X-SK/HIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STR91X-SK/HIT
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STR91X-SK/HIT
HITEX STR91XF EVAL BRD

HITEX STR91XF EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283921-STR91X-SK/HIT STR91X-SK/HIT-ND STR91X-SK/HIT
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,HXG-122+LZ167102AM01 50 OHM - TB-641-122+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2163757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Development kit
Manufacturer Tensilica; Other
View Details
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details