STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STR91X-DK/IAR

Description
Win Source Part Number: 1283916-STR91X-DK/IA R Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR9 Type: MCU 32-Bit Core Processor: ARM9 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), LCD, J-Trace Programmer Utilized IC / Part: STR91xF Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283916-STR91X-DK/IA R Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR9 Type: MCU 32-Bit Core Processor: ARM9 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), LCD, J-Trace Programmer Utilized IC / Part: STR91xF Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283916-STR91X-DK/IAR - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283916-STR91X-DK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283916-STR91X-DK/IAR
Win Source Part Number: 1283916-STR91X-DK/IA R Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR9 Type: MCU 32-Bit Core Processor: ARM9 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), LCD, J-Trace Programmer Utilized IC / Part: STR91xF Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1283916-STR91X-DK/IAR
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STR9
Type: MCU 32-Bit
Core Processor: ARM9
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), LCD, J-Trace Programmer
Utilized IC / Part: STR91xF
Board Type: Evaluation Platform
Platform: IAR KickStart
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STR91X-DK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STR91X-DK/IAR
IAR KICKSTART STR91XF EVAL BRD

IAR KICKSTART STR91XF EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283916-STR91X-DK/IAR STR91X-DK/IAR
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB-LHA-23LN+,DQ1225,50 OHM - TB-1061-23LN+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Analogue Development Tools - 1813534 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details