STMicroelectronics, Inc. 32-bit 96MHz 512KB 96KB Embedded Microcontroller MCU STR912FW44X6

Description
32-bit ARM MCU, 96MHz, 512KB Flash, 96KB RAM, LQFP-128 Product overview: STR912FW44X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 512KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FW44X6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 96MHz, 512KB Flash, 96KB RAM, LQFP-128 Product overview: STR912FW44X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 512KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FW44X6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 96MHz 512KB 96KB Embedded Microcontroller MCU
685-STR912FW44X6
32-bit 96MHz 512KB 96KB Embedded Microcontroller MCU 685-STR912FW44X6
32-bit ARM MCU, 96MHz, 512KB Flash, 96KB RAM, LQFP-128 Product overview: STR912FW44X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 512KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FW44X6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 96MHz, 512KB Flash, 96KB RAM, LQFP-128 Product overview: STR912FW44X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 512KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FW44X6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 497-5063-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5063-ND
Microcontrollers 497-5063-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STR912FW44X6 - 935627-STR912FW44X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR912FW44X6
935627-STR912FW44X6
Embedded - Embedded - Microcontrollers - STR912FW44X6 935627-STR912FW44X6
Manufacturer: STMicroelectronics Win Source Part Number: 935627-STR912FW44X6 Series: STR9 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM9® series Microcontroller IC 32-Bit 96MHz 512KB (512K x 8) FLASH Core Processor: ARM9® Speed: 96MHz Package: Cut Tape (CT), Tray Package: 128-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 2V Part Status: Obsolete Family Name: STR912 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-5063-2, 497-5063-2-ND, STR912FW44X6T, 497-5063-1, 497-5063-2ND, 497-5063

Manufacturer: STMicroelectronics
Win Source Part Number: 935627-STR912FW44X6
Series: STR9
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM9® series Microcontroller IC 32-Bit 96MHz 512KB (512K x 8) FLASH
Core Processor: ARM9®
Speed: 96MHz
Package: Cut Tape (CT), Tray
Package: 128-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 2V
Part Status: Obsolete
Family Name: STR912
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-5063-2, 497-5063-2-ND, STR912FW44X6T, 497-5063-1, 497-5063-2ND, 497-5063

Buy Now Datasheet
Embedded - Microcontrollers - STR912FW44X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR912FW44X6
Embedded - Microcontrollers STR912FW44X6
IC MCU 32BIT 512KB FLASH 128LQFP

IC MCU 32BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - STR912FW44X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR912FW44X6
Microcontrollers STR912FW44X6
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR912FW44X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR912FW44X6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR912FW44X6
IC MCU 32BIT 512KB FLASH 128LQFP

IC MCU 32BIT 512KB FLASH 128LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STR912FW44X6 497-5063-ND 935627-STR912FW44X6 STR912FW44X6 STR912FW44X6 STR912FW44X6
Product Name 32-bit 96MHz 512KB 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STR912FW44X6 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit 32 Bit; 32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
RAM 96 KB 96 KB 512 KB 96 KB 96 KB
Supply Voltage 2.7 to 3.6 volts 1.65 to 2 volts 1.65 to 2 volts 2 volts
Serial Interface I2C, SPI, USB, Ethernet, IrDA, SSP, UART, USART, EBI/EMI, CAN CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 128-LQFP QFP; Other; 128-LQFP Other; 128-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details