STMicroelectronics, Inc. Microcontrollers STR912FAZ47H6T

Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH
Request a Quote Datasheet
Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STR912FAZ47H6T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STR912FAZ47H6T-ND
Microcontrollers STR912FAZ47H6T-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STR912FAZ47H6T - 846093-STR912FAZ47H6T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR912FAZ47H6T
846093-STR912FAZ47H6T
Embedded - Embedded - Microcontrollers - STR912FAZ47H6T 846093-STR912FAZ47H6T
Manufacturer: STMicroelectronics Win Source Part Number: 846093-STR912FAZ47H6 T Series: STR9 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 80 Part Status: Obsolete Family Name: STR912 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 846093-STR912FAZ47H6T
Series: STR9
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 80
Part Status: Obsolete
Family Name: STR912
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 96MHz 2MB Embedded Microcontroller MCU - 685-STR912FAZ47H6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 96MHz 2MB Embedded Microcontroller MCU
685-STR912FAZ47H6T
32-bit 96MHz 2MB Embedded Microcontroller MCU 685-STR912FAZ47H6T
32-BIT ARM MCU, 96MHz, 2MB FLASH, LFBGA-144 Product overview: STR912FAZ47H6T from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAZ47H6T can be used for catalog matching and distributor lookup.

32-BIT ARM MCU, 96MHz, 2MB FLASH, LFBGA-144 Product overview: STR912FAZ47H6T from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAZ47H6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STR912FAZ47H6T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR912FAZ47H6T
Microcontrollers STR912FAZ47H6T
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR912FAZ47H6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR912FAZ47H6T
Integrated Circuits (ICs) - Embedded - Microcontrollers STR912FAZ47H6T
IC MCU 32BIT 2MB FLASH 144BGA

IC MCU 32BIT 2MB FLASH 144BGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
STR912FAZ47H6T
Embedded - Microcontrollers STR912FAZ47H6T
IC MCU 32BIT 2MB FLASH 144BGA

IC MCU 32BIT 2MB FLASH 144BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STR912FAZ47H6T-ND 846093-STR912FAZ47H6T 685-STR912FAZ47H6T STR912FAZ47H6T STR912FAZ47H6T STR912FAZ47H6T
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STR912FAZ47H6T 32-bit 96MHz 2MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 32 Bit; 32-Bit
Clock Speed 96 MHz 96 MHz 96 MHz
Bits Other; A/D 8x10b
RAM 96 KB 96 KB 96 KB 96 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded Microcontroller MCU - 879-BCM43143KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details