96MHz ARM MCU, 2MB Flash, 96KB RAM, LQFP, 80 I/O, Ethernet, USB, CAN Product overview: STR912FAW47X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96MHz, 2MB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 96MHz, 2MB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAW47X6 can be used for catalog matching and distributor lookup.
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH
MICROCONTROLLER MCU, 32 BIT, ARM9, 96MHZ, LQFP-128; Product Range:STR Family STR9 Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:2MB; RAM Memory Size:96KB; No. of Pins:128Pins RoHS Compliant: Yes
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH
IC MCU 32BIT 2MB FLASH 128LQFP
IC MCU 32BIT 2MB FLASH 128LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STR912FAW47X6 | 497-9039-ND | 57P2185 | STR912FAW47X6 | STR912FAW47X6 | STR912FAW47X6 |
| Product Name | 96MHz 2MB 96KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB | |
| Supply Voltage | 2.7 to 3.6 volts | 1.65 to 2 volts | 1.65 to 2 volts | |||
| Serial Interface | I2C, SPI, USB, Ethernet, IrDA, SSP, UART, USART, EBI/EMI, CAN | CAN; SPI; UART; USART; USB | ||||
| Package Type | Other; LQFP | LFQP; Other; 128-LQFP | QFP; Other; 128-LQFP | QFP; Other; 128-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |