STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STR912FAW46X6 STR912FAW46X6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 749616-STR912FAW46X6 Series: STR9 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM9 Speed: 96MHz Package: 128-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 2 V Part Status: Obsolete(EOL) Family Name: STR912FAW46 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): STR912FAW46X6T; Introduction Date: May 09, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 749616-STR912FAW46X6 Series: STR9 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM9 Speed: 96MHz Package: 128-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 2 V Part Status: Obsolete(EOL) Family Name: STR912FAW46 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): STR912FAW46X6T; Introduction Date: May 09, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STR912FAW46X6 - 749616-STR912FAW46X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR912FAW46X6
749616-STR912FAW46X6
Embedded - Embedded - Microcontrollers - STR912FAW46X6 749616-STR912FAW46X6
Manufacturer: STMicroelectronics Win Source Part Number: 749616-STR912FAW46X6 Series: STR9 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM9 Speed: 96MHz Package: 128-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 2 V Part Status: Obsolete(EOL) Family Name: STR912FAW46 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): STR912FAW46X6T; Introduction Date: May 09, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: STMicroelectronics
Win Source Part Number: 749616-STR912FAW46X6
Series: STR9
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM9
Speed: 96MHz
Package: 128-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 2 V
Part Status: Obsolete(EOL)
Family Name: STR912FAW46
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): STR912FAW46X6T;
Introduction Date: May 09, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Singapore, Singapore
96MHz 1MB Embedded Microcontroller MCU
685-STR912FAW46X6
96MHz 1MB Embedded Microcontroller MCU 685-STR912FAW46X6
96MHz ARM MCU, 1MB Flash, Ethernet, USB, CAN, LQFP Product overview: STR912FAW46X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 96MHz, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAW46X6 can be used for catalog matching and distributor lookup.

96MHz ARM MCU, 1MB Flash, Ethernet, USB, CAN, LQFP Product overview: STR912FAW46X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 96MHz, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAW46X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-9038-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-9038-ND
Microcontrollers 497-9038-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 1MB (1M x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics - 57P2184 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics
57P2184
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics 57P2184
MICROCONTROLLER MCU, 32 BIT, ARM9, 96MHZ, LQFP-128; Product Range:STR Family STR9 Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:1MB; RAM Memory Size:96KB; No. of Pins:128Pins RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM9, 96MHZ, LQFP-128; Product Range:STR Family STR9 Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:1MB; RAM Memory Size:96KB; No. of Pins:128Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STR912FAW46X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR912FAW46X6
Microcontrollers STR912FAW46X6
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 1MB (1M x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Microcontrollers - STR912FAW46X6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR912FAW46X6
Microcontrollers STR912FAW46X6
IC MCU 32BIT 1MB FLASH 128LQFP

IC MCU 32BIT 1MB FLASH 128LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STR912FAW46X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR912FAW46X6
Embedded - Microcontrollers STR912FAW46X6
IC MCU 32BIT 1MB FLASH 128LQFP

IC MCU 32BIT 1MB FLASH 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR912FAW46X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR912FAW46X6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR912FAW46X6
IC MCU 32BIT 1MB FLASH 128LQFP

IC MCU 32BIT 1MB FLASH 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 749616-STR912FAW46X6 685-STR912FAW46X6 497-9038-ND 57P2184 STR912FAW46X6 STR912FAW46X6 STR912FAW46X6 STR912FAW46X6
Product Name Embedded - Embedded - Microcontrollers - STR912FAW46X6 96MHz 1MB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 32 Bit; 32-Bit 16 Bit; 32 Bit
Clock Speed 96 MHz 96 MHz 96 MHz 96 MHz 96 MHz 96 MHz
RAM 1000 KB 96 KB 96 KB 96 KB 96 KB 96 KB 96 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.65 to 2 volts 1.65 to 3.6 volts 1.65 to 2 volts 1.65 to 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details