STMicroelectronics, Inc. 32-bit 96MHz 512KB Embedded Microcontroller MCU STR912FAW44X6

Description
32-bit ARM MCU, 96MHz, 512KB Flash, Ethernet, USB, CAN, LQFP Product overview: STR912FAW44X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAW44X6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 96MHz, 512KB Flash, Ethernet, USB, CAN, LQFP Product overview: STR912FAW44X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAW44X6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 96MHz 512KB Embedded Microcontroller MCU
685-STR912FAW44X6
32-bit 96MHz 512KB Embedded Microcontroller MCU 685-STR912FAW44X6
32-bit ARM MCU, 96MHz, 512KB Flash, Ethernet, USB, CAN, LQFP Product overview: STR912FAW44X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAW44X6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 96MHz, 512KB Flash, Ethernet, USB, CAN, LQFP Product overview: STR912FAW44X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAW44X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-6284-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6284-ND
Microcontrollers 497-6284-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STR912FAW44X6 - 085648-STR912FAW44X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR912FAW44X6
085648-STR912FAW44X6
Embedded - Embedded - Microcontrollers - STR912FAW44X6 085648-STR912FAW44X6
Manufacturer: STMicroelectronics Win Source Part Number: 085648-STR912FAW44X6 Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: STR912FAW44 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 128-LQFP Speed(Frequency): 96MHz Supply Voltage - Operating: 1.65 V to 2 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): STR912FAW44X6T; Introduction Date: May 09, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: STMicroelectronics
Win Source Part Number: 085648-STR912FAW44X6
Packaging: Reel - TR
Core Processor: ARM9
Number of I/O: 80
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: STR912FAW44
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 128-LQFP
Speed(Frequency): 96MHz
Supply Voltage - Operating: 1.65 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Alternative Parts (Cross-Reference): STR912FAW44X6T;
Introduction Date: May 09, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics - 57P2182 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics
57P2182
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics 57P2182
MICROCONTROLLER MCU, 32 BIT, ARM9, 96MHZ, LQFP-128; Product Range:STR Family STR9 Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:128Pins RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM9, 96MHZ, LQFP-128; Product Range:STR Family STR9 Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:128Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STR912FAW44X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR912FAW44X6
Microcontrollers STR912FAW44X6
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR912FAW44X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR912FAW44X6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR912FAW44X6
IC MCU 32BIT 512KB FLASH 128LQFP

IC MCU 32BIT 512KB FLASH 128LQFP

Supplier's Site
Microcontrollers - STR912FAW44X6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR912FAW44X6
Microcontrollers STR912FAW44X6
IC MCU 32BIT 512KB FLASH 128LQFP

IC MCU 32BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STR912FAW44X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR912FAW44X6
Embedded - Microcontrollers STR912FAW44X6
IC MCU 32BIT 512KB FLASH 128LQFP

IC MCU 32BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STR912FAW44X6 497-6284-ND 085648-STR912FAW44X6 57P2182 STR912FAW44X6 STR912FAW44X6 STR912FAW44X6 STR912FAW44X6
Product Name 32-bit 96MHz 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STR912FAW44X6 Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit; 32-Bit
RAM 96 KB 96 KB 512 KB 96 KB 96 KB 96 KB 96 KB
Supply Voltage 2.7 to 3.6 volts 1.65 to 2 volts 1.65 to 2 volts 2 volts 1.65 to 2 volts
Serial Interface I2C, SPI, USB, Ethernet, IrDA, SSP, UART, USART, EBI/EMI, CAN, SSI CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 128-LQFP QFP; Other; 128-LQFP Other; 128-LQFP QFP; Other; 128-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - CG7735AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details