STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STR911FAW47X6 STR911FAW47X6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103844-STR911FAW47X 6 Packaging: Tray Core Processor: ARM9 Number of I/O: 80 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: STR910FA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 128-LQFP Speed(Frequency): 96MHz Supply Voltage - Operating: 1.65 V to 2 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): STR911FAW47X6T; W90N745CD; W90N745CDG; ; Introduction Date: November 21, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103844-STR911FAW47X 6 Packaging: Tray Core Processor: ARM9 Number of I/O: 80 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: STR910FA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 128-LQFP Speed(Frequency): 96MHz Supply Voltage - Operating: 1.65 V to 2 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): STR911FAW47X6T; W90N745CD; W90N745CDG; ; Introduction Date: November 21, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STR911FAW47X6 - 1103844-STR911FAW47X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR911FAW47X6
1103844-STR911FAW47X6
Embedded - Embedded - Microcontrollers - STR911FAW47X6 1103844-STR911FAW47X6
Manufacturer: STMicroelectronics Win Source Part Number: 1103844-STR911FAW47X 6 Packaging: Tray Core Processor: ARM9 Number of I/O: 80 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: STR910FA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 128-LQFP Speed(Frequency): 96MHz Supply Voltage - Operating: 1.65 V to 2 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): STR911FAW47X6T; W90N745CD; W90N745CDG; ; Introduction Date: November 21, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: STMicroelectronics
Win Source Part Number: 1103844-STR911FAW47X6
Packaging: Tray
Core Processor: ARM9
Number of I/O: 80
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: STR910FA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 128-LQFP
Speed(Frequency): 96MHz
Supply Voltage - Operating: 1.65 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Alternative Parts (Cross-Reference): STR911FAW47X6T; W90N745CD; W90N745CDG; ;
Introduction Date: November 21, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - STR911FAW47X6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STR911FAW47X6-ND
Microcontrollers STR911FAW47X6-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
96MHz 2MB 96KB Embedded Microcontroller MCU
685-STR911FAW47X6
96MHz 2MB 96KB Embedded Microcontroller MCU 685-STR911FAW47X6
96MHz ARM MCU, 2MB Flash, 96KB RAM, LQFP, 80 I/O, Ethernet, USB, CAN Product overview: STR911FAW47X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96MHz, 2MB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 96MHz, 2MB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR911FAW47X6 can be used for catalog matching and distributor lookup.

96MHz ARM MCU, 2MB Flash, 96KB RAM, LQFP, 80 I/O, Ethernet, USB, CAN Product overview: STR911FAW47X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96MHz, 2MB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 96MHz, 2MB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR911FAW47X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STR911FAW47X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR911FAW47X6
Microcontrollers STR911FAW47X6
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STR911FAW47X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR911FAW47X6
Embedded - Microcontrollers STR911FAW47X6
IC MCU 32BIT 2MB FLASH 128LQFP

IC MCU 32BIT 2MB FLASH 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR911FAW47X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR911FAW47X6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR911FAW47X6
IC MCU 32BIT 2MB FLASH 128LQFP

IC MCU 32BIT 2MB FLASH 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103844-STR911FAW47X6 STR911FAW47X6-ND 685-STR911FAW47X6 STR911FAW47X6 STR911FAW47X6 STR911FAW47X6
Product Name Embedded - Embedded - Microcontrollers - STR911FAW47X6 Microcontrollers 96MHz 2MB 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 32 Bit; 32-Bit 16 Bit; 32 Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 96 MHz 96 MHz 96 MHz 96 MHz
RAM 2000 KB 96 KB 96 KB 96 KB 96 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details