STMicroelectronics, Inc. Microcontrollers STR911FAW46X6

Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 1MB (1M x 8) FLASH
Request a Quote Datasheet
Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 1MB (1M x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STR911FAW46X6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STR911FAW46X6-ND
Microcontrollers STR911FAW46X6-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 1MB (1M x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
32-bit 96MHz 1MB 96KB Embedded Microcontroller MCU
685-STR911FAW46X6
32-bit 96MHz 1MB 96KB Embedded Microcontroller MCU 685-STR911FAW46X6
ARM9 16/32-Bit 96MHz Flash MCU, 1MB Flash, 96KB RAM, LQFP Product overview: STR911FAW46X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 1MB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 1MB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR911FAW46X6 can be used for catalog matching and distributor lookup.

ARM9 16/32-Bit 96MHz Flash MCU, 1MB Flash, 96KB RAM, LQFP Product overview: STR911FAW46X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 1MB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 1MB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR911FAW46X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STR911FAW46X6 - 795792-STR911FAW46X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR911FAW46X6
795792-STR911FAW46X6
Embedded - Embedded - Microcontrollers - STR911FAW46X6 795792-STR911FAW46X6
Manufacturer: STMicroelectronics Win Source Part Number: 795792-STR911FAW46X6 Series: STR9 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM9 Speed: 96MHz Package: 128-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 2 V Part Status: Obsolete(EOL) Family Name: STR910FA Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): W90N745CDG; W90N745CD; STR911FAW46X6T; Introduction Date: November 21, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: STMicroelectronics
Win Source Part Number: 795792-STR911FAW46X6
Series: STR9
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM9
Speed: 96MHz
Package: 128-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 2 V
Part Status: Obsolete(EOL)
Family Name: STR910FA
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): W90N745CDG; W90N745CD; STR911FAW46X6T;
Introduction Date: November 21, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR911FAW46X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR911FAW46X6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR911FAW46X6
IC MCU 32BIT 1MB FLASH 128LQFP

IC MCU 32BIT 1MB FLASH 128LQFP

Supplier's Site
Embedded - Microcontrollers - STR911FAW46X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR911FAW46X6
Embedded - Microcontrollers STR911FAW46X6
IC MCU 32BIT 1MB FLASH 128LQFP

IC MCU 32BIT 1MB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - STR911FAW46X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR911FAW46X6
Microcontrollers STR911FAW46X6
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 1MB (1M x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Microcontrollers - STR911FAW46X6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR911FAW46X6
Microcontrollers STR911FAW46X6
IC MCU 32BIT 1MB FLASH 128LQFP

IC MCU 32BIT 1MB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STR911FAW46X6-ND 685-STR911FAW46X6 795792-STR911FAW46X6 STR911FAW46X6 STR911FAW46X6 STR911FAW46X6 STR911FAW46X6
Product Name Microcontrollers 32-bit 96MHz 1MB 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STR911FAW46X6 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit; 32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 96 MHz 96 MHz 96 MHz 96 MHz 96 MHz
Bits Other; A/D 8x10b
RAM 96 KB 96 KB 1000 KB 96 KB 96 KB 96 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7297AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details