STMicroelectronics, Inc. Microcontrollers STR911FAW42X6

Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet
Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-6280-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6280-ND
Microcontrollers 497-6280-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STR911FAW42X6 - 042946-STR911FAW42X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR911FAW42X6
042946-STR911FAW42X6
Embedded - Embedded - Microcontrollers - STR911FAW42X6 042946-STR911FAW42X6
Manufacturer: STMicroelectronics Win Source Part Number: 042946-STR911FAW42X6 Packaging: Tray Core Processor: ARM9 Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: STR911FAW42 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 128-LQFP Speed(Frequency): 96MHz Supply Voltage - Operating: 1.65 V to 2 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): STR911FAW42X6T; Introduction Date: May 09, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: STMicroelectronics
Win Source Part Number: 042946-STR911FAW42X6
Packaging: Tray
Core Processor: ARM9
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: STR911FAW42
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 128-LQFP
Speed(Frequency): 96MHz
Supply Voltage - Operating: 1.65 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Alternative Parts (Cross-Reference): STR911FAW42X6T;
Introduction Date: May 09, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Singapore, Singapore
32-bit 96MHz 256KB 96KB Embedded Microcontroller MCU
685-STR911FAW42X6
32-bit 96MHz 256KB 96KB Embedded Microcontroller MCU 685-STR911FAW42X6
32-bit ARM MCU, 96MHz, 256KB Flash, 96KB RAM, LQFP Product overview: STR911FAW42X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 256KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 256KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR911FAW42X6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 96MHz, 256KB Flash, 96KB RAM, LQFP Product overview: STR911FAW42X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 256KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 256KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR911FAW42X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics - 57P2175 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics
57P2175
Mcu, 32Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics 57P2175
MCU, 32BIT, ARM9, 96MHZ, LQFP-128; Product Range:STR Family STR9 Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:256KB; RAM Memory Size:96KB; No. of Pins:128Pins; MSL:- RoHS Compliant: Yes

MCU, 32BIT, ARM9, 96MHZ, LQFP-128; Product Range:STR Family STR9 Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:256KB; RAM Memory Size:96KB; No. of Pins:128Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STR911FAW42X6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR911FAW42X6
Microcontrollers STR911FAW42X6
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR911FAW42X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR911FAW42X6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR911FAW42X6
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site
Microcontrollers - STR911FAW42X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR911FAW42X6
Microcontrollers STR911FAW42X6
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STR911FAW42X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR911FAW42X6
Embedded - Microcontrollers STR911FAW42X6
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-6280-ND 042946-STR911FAW42X6 685-STR911FAW42X6 57P2175 STR911FAW42X6 STR911FAW42X6 STR911FAW42X6 STR911FAW42X6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STR911FAW42X6 32-bit 96MHz 256KB 96KB Embedded Microcontroller MCU Mcu, 32Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 32 Bit; 32-Bit
Clock Speed 96 MHz 96 MHz 96 MHz 96 MHz 96 MHz 96 MHz
Bits Other; A/D 8x10b
RAM 96 KB 256 KB 96 KB 96 KB 96 KB 96 KB 96 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details