96MHz ARM9 32-bit FLASH MCU, 1MB Flash, 96KB RAM, LQFP Product overview: STR911FAM46X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 1MB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 1MB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR911FAM46X6 can be used for catalog matching and distributor lookup.
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 1MB (1M x 8) FLASH
Manufacturer: STMicroelectronics
Win Source Part Number: 042945-STR911FAM46X6
Packaging: Tray
Core Processor: ARM9
Number of I/O: 40
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 80-LQFP
Speed(Frequency): 96MHz
Supply Voltage - Operating: 1.65 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 119
IC MCU 32BIT 1MB FLASH 80LQFP
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 1MB (1M x 8) FLASH
IC MCU 32BIT 1MB FLASH 80LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STR911FAM46X6 | STR911FAM46X6-ND | 042945-STR911FAM46X6 | STR911FAM46X6 | STR911FAM46X6 | STR911FAM46X6 |
| Product Name | 32-bit 96MHz 1MB 96KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - STR911FAM46X6 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 32 Bit; 32-Bit |
| RAM | 96 KB | 96 KB | 1000 KB | 96 KB | 96 KB | |
| Supply Voltage | 2.7 to 3.6 volts | 1.65 to 2 volts | 1.65 to 2 volts | 2 volts | ||
| Serial Interface | SPI, CAN, UART, I2C, USB, IrDA, SSP, USART | CAN; SPI; UART; USART; USB | ||||
| Package Type | Other; LQFP | LFQP; Other; 80-LQFP | Other; 80-LQFP | QFP; Other; 80-LQFP |