STMicroelectronics, Inc. Microcontrollers STR911FAM44X6

Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH
Request a Quote Datasheet
Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-6279-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6279-ND
Microcontrollers 497-6279-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
96MHz 512KB 96KB Embedded Microcontroller MCU
685-STR911FAM44X6
96MHz 512KB 96KB Embedded Microcontroller MCU 685-STR911FAM44X6
96MHz ARM MCU, 512KB Flash, 96KB RAM, LQFP, USB, CAN, Ethernet Product overview: STR911FAM44X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 96MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR911FAM44X6 can be used for catalog matching and distributor lookup.

96MHz ARM MCU, 512KB Flash, 96KB RAM, LQFP, USB, CAN, Ethernet Product overview: STR911FAM44X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 96MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR911FAM44X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - STR911FAM44X6 - 1261981-STR911FAM44X6 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STR911FAM44X6
1261981-STR911FAM44X6
Electronic Wholesale - STR911FAM44X6 1261981-STR911FAM44X6
Manufacturer: STMicroelectronics Win Source Part Number: 1261981-STR911FAM44X 6 Packaging: Tray Mounting Style: SMD Core Processor: ARM9 Speed: 96MHz Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 1.65V ~ 2V Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 80-LQFP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: STR91*F Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 40 Date RAM Size: 96K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261981-STR911FAM44X6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM9
Speed: 96MHz
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 1.65V ~ 2V
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 80-LQFP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: STR91*F
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 40
Date RAM Size: 96K x 8

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-80; Product Range Stmicroelectronics - 57P2170 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-80; Product Range Stmicroelectronics
57P2170
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-80; Product Range Stmicroelectronics 57P2170
MICROCONTROLLER MCU, 32 BIT, ARM9, 96MHZ, LQFP-80; Product Range:STR Family STR9 Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:80Pins RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM9, 96MHZ, LQFP-80; Product Range:STR Family STR9 Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STR911FAM44X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR911FAM44X6
Embedded - Microcontrollers STR911FAM44X6
IC MCU 32BIT 512KB FLASH 80LQFP

IC MCU 32BIT 512KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR911FAM44X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR911FAM44X6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR911FAM44X6
IC MCU 32BIT 512KB FLASH 80LQFP

IC MCU 32BIT 512KB FLASH 80LQFP

Supplier's Site
Microcontrollers - STR911FAM44X6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR911FAM44X6
Microcontrollers STR911FAM44X6
IC MCU 32BIT 512KB FLASH 80LQFP

IC MCU 32BIT 512KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - STR911FAM44X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR911FAM44X6
Microcontrollers STR911FAM44X6
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-6279-ND 685-STR911FAM44X6 1261981-STR911FAM44X6 57P2170 STR911FAM44X6 STR911FAM44X6 STR911FAM44X6 STR911FAM44X6
Product Name Microcontrollers 96MHz 512KB 96KB Embedded Microcontroller MCU Electronic Wholesale - STR911FAM44X6 Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-80; Product Range Stmicroelectronics Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 96 MHz 96 MHz 96 MHz 96 MHz 96 MHz 96 MHz
Bits Other; A/D 8x10b
RAM 96 KB 96 KB 512 KB 96 KB 96 KB 96 KB 96 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161PILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers