STMicroelectronics, Inc. Microcontrollers STR911FAM42X6

Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet
Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-6278-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6278-ND
Microcontrollers 497-6278-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
32-bit 96MHz 256KB 96KB Embedded Microcontroller MCU
685-STR911FAM42X6
32-bit 96MHz 256KB 96KB Embedded Microcontroller MCU 685-STR911FAM42X6
32-bit ARM MCU, 96MHz, 256KB Flash, 96KB RAM, LQFP, 40 I/O Product overview: STR911FAM42X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 256KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 256KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR911FAM42X6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 96MHz, 256KB Flash, 96KB RAM, LQFP, 40 I/O Product overview: STR911FAM42X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 256KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 256KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR911FAM42X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STR911FAM42X6 - 935626-STR911FAM42X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR911FAM42X6
935626-STR911FAM42X6
Embedded - Embedded - Microcontrollers - STR911FAM42X6 935626-STR911FAM42X6
Manufacturer: STMicroelectronics Win Source Part Number: 935626-STR911FAM42X6 Series: STR9 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM9® series Microcontroller IC 32-Bit 96MHz 256KB (256K x 8) FLASH Core Processor: ARM9® Speed: 96MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 2V Part Status: Obsolete Family Name: STR911 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -497-6278, 497-6278

Manufacturer: STMicroelectronics
Win Source Part Number: 935626-STR911FAM42X6
Series: STR9
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM9® series Microcontroller IC 32-Bit 96MHz 256KB (256K x 8) FLASH
Core Processor: ARM9®
Speed: 96MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 2V
Part Status: Obsolete
Family Name: STR911
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -497-6278, 497-6278

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR911FAM42X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR911FAM42X6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR911FAM42X6
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - STR911FAM42X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR911FAM42X6
Embedded - Microcontrollers STR911FAM42X6
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - STR911FAM42X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR911FAM42X6
Microcontrollers STR911FAM42X6
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-6278-ND 685-STR911FAM42X6 935626-STR911FAM42X6 STR911FAM42X6 STR911FAM42X6 STR911FAM42X6
Product Name Microcontrollers 32-bit 96MHz 256KB 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STR911FAM42X6 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 32 Bit; 32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 96 MHz 96 MHz 96 MHz 96 MHz
Bits Other; A/D 8x10b
RAM 96 KB 96 KB 256 KB 96 KB 96 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C02999900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers