STMicroelectronics, Inc. Microcontrollers STR910FW32X6

Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet
Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5059-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5059-ND
Microcontrollers 497-5059-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
32-bit 96MHz 256KB 64KB Embedded Microcontroller MCU
685-STR910FW32X6
32-bit 96MHz 256KB 64KB Embedded Microcontroller MCU 685-STR910FW32X6
32-Bit ARM MCU, 96MHz, 256KB Flash, 64KB RAM, LQFP-128 Product overview: STR910FW32X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 256KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR910FW32X6 can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 96MHz, 256KB Flash, 64KB RAM, LQFP-128 Product overview: STR910FW32X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 256KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR910FW32X6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - STR910FW32X6 - 194759-STR910FW32X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR910FW32X6
194759-STR910FW32X6
Embedded - Embedded - Microcontrollers - STR910FW32X6 194759-STR910FW32X6
Manufacturer: STMicroelectronics Win Source Part Number: 194759-STR910FW32X6 Packaging: Tray Core Processor: ARM9 Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 128-LQFP Speed(Frequency): 96MHz Supply Voltage - Operating: 1.65 V to 2 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 194759-STR910FW32X6
Packaging: Tray
Core Processor: ARM9
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 128-LQFP
Speed(Frequency): 96MHz
Supply Voltage - Operating: 1.65 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - STR910FW32X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR910FW32X6
Embedded - Microcontrollers STR910FW32X6
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - STR910FW32X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR910FW32X6
Microcontrollers STR910FW32X6
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR910FW32X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR910FW32X6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR910FW32X6
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5059-ND 685-STR910FW32X6 194759-STR910FW32X6 STR910FW32X6 STR910FW32X6 STR910FW32X6
Product Name Microcontrollers 32-bit 96MHz 256KB 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STR910FW32X6 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 96 MHz 96 MHz 96 MHz 96 MHz
Bits Other; A/D 8x10b
RAM 64 KB 64 KB 256 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details