ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH
IC MCU 32BIT 256KB FLASH 80LQFP
IC MCU 32BIT 256KB FLASH 80LQFP
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-5058-ND | STR910FM32X6 | STR910FM32X6 | STR910FM32X6 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 32 Bit; 32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 96 MHz | 96 MHz | 96 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 256 KB |