STMicroelectronics, Inc. Microcontrollers STR910FAW32X6

Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet
Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-6276-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6276-ND
Microcontrollers 497-6276-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
32-bit 96MHz 256KB 64KB Embedded Microcontroller MCU
685-STR910FAW32X6
32-bit 96MHz 256KB 64KB Embedded Microcontroller MCU 685-STR910FAW32X6
32-bit ARM MCU, 96MHz, 256KB FLASH, 64KB RAM, LQFP, 80 I/O Product overview: STR910FAW32X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 256KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR910FAW32X6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 96MHz, 256KB FLASH, 64KB RAM, LQFP, 80 I/O Product overview: STR910FAW32X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 256KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR910FAW32X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STR910FAW32X6 - 054387-STR910FAW32X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR910FAW32X6
054387-STR910FAW32X6
Embedded - Embedded - Microcontrollers - STR910FAW32X6 054387-STR910FAW32X6
Manufacturer: STMicroelectronics Win Source Part Number: 054387-STR910FAW32X6 Packaging: Tray Core Processor: ARM9 Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: STR910FA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 128-LQFP Speed(Frequency): 96MHz Supply Voltage - Operating: 1.65 V to 2 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): W90N745CDG; W90N745CD; STR910FAW32X6T; Introduction Date: May 09, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: STMicroelectronics
Win Source Part Number: 054387-STR910FAW32X6
Packaging: Tray
Core Processor: ARM9
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: STR910FA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 128-LQFP
Speed(Frequency): 96MHz
Supply Voltage - Operating: 1.65 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Alternative Parts (Cross-Reference): W90N745CDG; W90N745CD; STR910FAW32X6T;
Introduction Date: May 09, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR910FAW32X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR910FAW32X6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR910FAW32X6
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site
Embedded - Microcontrollers - STR910FAW32X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR910FAW32X6
Embedded - Microcontrollers STR910FAW32X6
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - STR910FAW32X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR910FAW32X6
Microcontrollers STR910FAW32X6
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-6276-ND 685-STR910FAW32X6 054387-STR910FAW32X6 STR910FAW32X6 STR910FAW32X6 STR910FAW32X6
Product Name Microcontrollers 32-bit 96MHz 256KB 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STR910FAW32X6 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit; 32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 96 MHz 96 MHz 96 MHz 96 MHz
Bits Other; A/D 8x10b
RAM 64 KB 64 KB 256 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details