STMicroelectronics, Inc. Microcontrollers STR910FAM32X6

Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet
Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-6275-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6275-ND
Microcontrollers 497-6275-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
32-bit 96MHz 256KB 64KB Embedded Microcontroller MCU
685-STR910FAM32X6
32-bit 96MHz 256KB 64KB Embedded Microcontroller MCU 685-STR910FAM32X6
32-bit ARM MCU, 96MHz, 256KB Flash, 64KB RAM, LQFP, SM Product overview: STR910FAM32X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 256KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR910FAM32X6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 96MHz, 256KB Flash, 64KB RAM, LQFP, SM Product overview: STR910FAM32X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 256KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR910FAM32X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STR910FAM32X6 - 935625-STR910FAM32X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR910FAM32X6
935625-STR910FAM32X6
Embedded - Embedded - Microcontrollers - STR910FAM32X6 935625-STR910FAM32X6
Manufacturer: STMicroelectronics Win Source Part Number: 935625-STR910FAM32X6 Series: STR9 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM9® series Microcontroller IC 32-Bit 96MHz 256KB (256K x 8) FLASH Core Processor: ARM9® Speed: 96MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I²C, IrDA, Microwire, SPI, SSI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 2V Part Status: Obsolete Family Name: STR910 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 935625-STR910FAM32X6
Series: STR9
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM9® series Microcontroller IC 32-Bit 96MHz 256KB (256K x 8) FLASH
Core Processor: ARM9®
Speed: 96MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I²C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 2V
Part Status: Obsolete
Family Name: STR910
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - STR910FAM32X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR910FAM32X6
Embedded - Microcontrollers STR910FAM32X6
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR910FAM32X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR910FAM32X6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR910FAM32X6
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site
Microcontrollers - STR910FAM32X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR910FAM32X6
Microcontrollers STR910FAM32X6
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-6275-ND 685-STR910FAM32X6 935625-STR910FAM32X6 STR910FAM32X6 STR910FAM32X6 STR910FAM32X6
Product Name Microcontrollers 32-bit 96MHz 256KB 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STR910FAM32X6 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 96 MHz 96 MHz 96 MHz 96 MHz
Bits Other; A/D 8x10b
RAM 64 KB 64 KB 256 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers