STR91xF STR9 ARM9 MCU 32-Bit Embedded Evaluation Board
Win Source Part Number: 1029045-STR910-EVAL
Category: Development Boards, Kits, Programmers>Evaluati
Series: STR9
Type: MCU 32-Bit
Core Processor: ARM9
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), LCD
Utilized IC / Part: STR91xF
Board Type: Evaluation Platform
Mounting Type: Fixed
Alternative Parts (Cross-Reference): ATSAM3U4EA-AU; ATSAM4E8CA-AU; AT91SAM7S64C-AU; STM32F103RCY6TRSTR91
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: -497-5067,STR910EVAL
Base Product Number: STR910
Product Status: Obsolete
RoHS Status: RoHS non-compliant
10F, ETHERNET, CAN, UART, USB, LCD, EVALUATION BOARD; Silicon Manufacturer:STMicro
STR91XF EVAL BRD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-5067-ND | 1029045-STR910-EVAL | 57P2165 | STR910-EVAL |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | 10F, Ethernet, Can, Uart, Usb, Lcd, Evaluation Board; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Manufacturer | STMICROELECTRONICS; Other | STMicroelectronics; Other |