STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STR9-COMSTICK

Description
Win Source Part Number: 1284643-STR9-COMSTIC K Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STR91xF ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284643-STR9-COMSTIC K Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STR91xF ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284643-STR9-COMSTICK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284643-STR9-COMSTICK
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284643-STR9-COMSTICK
Win Source Part Number: 1284643-STR9-COMSTIC K Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STR91xF ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1284643-STR9-COMSTICK
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Ethernet
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STR91xF
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet
12Fw, Ethernet, Can, Usb, Hitop Ide, Dev Kit; Silicon Manufacturer Stmicroelectronics - 57P2161 - Newark, An Avnet Company
Chicago, IL, United States
12Fw, Ethernet, Can, Usb, Hitop Ide, Dev Kit; Silicon Manufacturer Stmicroelectronics
57P2161
12Fw, Ethernet, Can, Usb, Hitop Ide, Dev Kit; Silicon Manufacturer Stmicroelectronics 57P2161
12FW, ETHERNET, CAN, USB, HITOP IDE, DEV KIT; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STR91x; Core Architecture:ARM; Core Sub-Architecture:ARM 9; Silicon Core Number:STR9; Kit Contents:Board RoHS Compliant: Yes

12FW, ETHERNET, CAN, USB, HITOP IDE, DEV KIT; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STR91x; Core Architecture:ARM; Core Sub-Architecture:ARM9; Silicon Core Number:STR9; Kit Contents:Board RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STR9-COMSTICK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STR9-COMSTICK
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STR9-COMSTICK
KIT EVAL/DEV STR91XF

KIT EVAL/DEV STR91XF

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284643-STR9-COMSTICK 57P2161 STR9-COMSTICK
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 12Fw, Ethernet, Can, Usb, Hitop Ide, Dev Kit; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2837984 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY4541 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
3 suppliers
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details