32-bit ARM MCU, 60MHz, 64KB Flash, 16KB RAM, LQFP, 38 I/O Product overview: STR755FR0T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR755FR0T6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 793011-STR755FR0T6
Series: STR7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM7
Speed: 60MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, SPI, SSI, SSP, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: STR755FR0
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MKL25Z32VLH4®; EFM32TG11B320F128GQ6
Introduction Date: March 23, 1998
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH
IC MCU 32BIT 64KB FLASH 64LQFP
IC MCU 32BIT 64KB FLASH 64LQFP
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STR755FR0T6 | 793011-STR755FR0T6 | STR755FR0T6-ND | STR755FR0T6 | STR755FR0T6 | STR755FR0T6 |
| Product Name | 32-bit 60MHz 64KB 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - STR755FR0T6 | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 2.97 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C, SPI, USB, CAN, SSP, UART, USART | SPI; UART; USART | ||||
| Package Type | Other; LQFP | LFQP; Other; 64-LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP |