STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STR755FR0H6

Description
Win Source Part Number: 1262002-STR755FR0H6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STR7 Core Processor: ARM7® Speed: 60MHz Package: Tray Standard Package: 348 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, SSI, SSP, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Package / Case: 64-LFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STR755 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1262002-STR755FR0H6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STR7 Core Processor: ARM7® Speed: 60MHz Package: Tray Standard Package: 348 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, SSI, SSP, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Package / Case: 64-LFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STR755 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262002-STR755FR0H6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262002-STR755FR0H6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262002-STR755FR0H6
Win Source Part Number: 1262002-STR755FR0H6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STR7 Core Processor: ARM7® Speed: 60MHz Package: Tray Standard Package: 348 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, SSI, SSP, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Package / Case: 64-LFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STR755 Product Status: Obsolete

Win Source Part Number: 1262002-STR755FR0H6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STR7
Core Processor: ARM7®
Speed: 60MHz
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, SSI, SSP, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Package / Case: 64-LFBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STR755
Product Status: Obsolete

Buy Now Datasheet
32-bit 48MHz Embedded Microcontroller MCU - 685-STR755FR0H6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 48MHz Embedded Microcontroller MCU
685-STR755FR0H6
32-bit 48MHz Embedded Microcontroller MCU 685-STR755FR0H6
32-BIT, FLASH, 48MHz, RISC MICROCONTROLLER, PBGA64, 8 X 8 MM. 1.70 MM HEIGHT, ROHS COMPLIANT, LFBGA-64 Product overview: STR755FR0H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR755FR0H6 can be used for catalog matching and distributor lookup.

32-BIT, FLASH, 48MHz, RISC MICROCONTROLLER, PBGA64, 8 X 8 MM. 1.70 MM HEIGHT, ROHS COMPLIANT, LFBGA-64 Product overview: STR755FR0H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR755FR0H6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - STR755FR0H6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR755FR0H6
Embedded - Microcontrollers STR755FR0H6
IC MCU 32BIT 64KB FLASH 64LFBGA

IC MCU 32BIT 64KB FLASH 64LFBGA

Supplier's Site Datasheet
Microcontrollers - STR755FR0H6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR755FR0H6
Microcontrollers STR755FR0H6
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262002-STR755FR0H6 685-STR755FR0H6 STR755FR0H6 STR755FR0H6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 48MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 60 MHz 60 MHz
RAM 64 KB 16 KB 16 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 5.5 volts 2.97 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C00053730 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers