Manufacturer: STMicroelectronics
Win Source Part Number: 1261972-STR752FR2T6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM7
Speed: 60MHz
Connectivity: CANbus, I2C, SPI, SSI, SSP, UART/USART
Peripherals: DMA, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: STR75*F
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 38
Date RAM Size: 16K x 8
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH
32-Bit ARM MCU | 60MHz | 256KB Flash | LQFP | USB, CAN, I2C, SPI Product overview: STR752FR2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR752FR2T6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 64LQFP
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH
IC MCU 32BIT 256KB FLASH 64LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1261972-STR752FR2T6 | 497-5653-ND | 685-STR752FR2T6 | STR752FR2T6 | STR752FR2T6 | STR752FR2T6 |
| Product Name | Embedded - Embedded - Microcontrollers - STR752FR2T6 | Microcontrollers | 32-bit 60MHz 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| RAM | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 2.97 to 5.5 volts | 5.5 volts |