32-BIT, FLASH, 48MHz, RISC MICROCONTROLLER, PBGA64, 8 X 8 MM. 1.70 MM HEIGHT, ROHS COMPLIANT, LFBGA-64 Product overview: STR752FR2H7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR752FR2H7 can be used for catalog matching and distributor lookup.
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH
Win Source Part Number: 1262011-STR752FR2H7
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STR7
Core Processor: ARM7®
Speed: 60MHz
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, SPI, SSI, SSP, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Package / Case: 64-LFBGA
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STR752
Product Status: Obsolete
IC MCU 32BIT 256KB FLASH 64LFBGA
IC MCU 32BIT 256KB FLASH 64LFBGA
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STR752FR2H7 | STR752FR2H7-ND | 1262011-STR752FR2H7 | STR752FR2H7 | STR752FR2H7 | STR752FR2H7 |
| Product Name | 32-bit 48MHz Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 16 KB | 16 KB | 256 KB | 16 KB | 16 KB | |
| Supply Voltage | 2.97 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C, SPI, USB, CAN, SSP, UART, USART | CAN; SPI; UART; USART | ||||
| Package Type | Other; LFBGA | Other; 64-LFBGA | BGA; Other; 64-LFBGA | BGA; Other; 64-LFBGA |