ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH
IC MCU 32BIT 256KB FLASH 64LFBGA
IC MCU 32BIT 256KB FLASH 64LFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STR752FR2H6-ND | STR752FR2H6 | STR752FR2H6 | STR752FR2H6 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | |
| Bits | Other; A/D 11x10b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 256 KB |