STMicroelectronics, Inc. 32-bit 48MHz Embedded Microcontroller MCU STR752FR1H6

Description
32-BIT, FLASH, 48MHz, RISC MICROCONTROLLER, PBGA64, 8 X 8 MM. 1.70 MM HEIGHT, ROHS COMPLIANT, LFBGA-64 Product overview: STR752FR1H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR752FR1H6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-BIT, FLASH, 48MHz, RISC MICROCONTROLLER, PBGA64, 8 X 8 MM. 1.70 MM HEIGHT, ROHS COMPLIANT, LFBGA-64 Product overview: STR752FR1H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR752FR1H6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 48MHz Embedded Microcontroller MCU - 685-STR752FR1H6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 48MHz Embedded Microcontroller MCU
685-STR752FR1H6
32-bit 48MHz Embedded Microcontroller MCU 685-STR752FR1H6
32-BIT, FLASH, 48MHz, RISC MICROCONTROLLER, PBGA64, 8 X 8 MM. 1.70 MM HEIGHT, ROHS COMPLIANT, LFBGA-64 Product overview: STR752FR1H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR752FR1H6 can be used for catalog matching and distributor lookup.

32-BIT, FLASH, 48MHz, RISC MICROCONTROLLER, PBGA64, 8 X 8 MM. 1.70 MM HEIGHT, ROHS COMPLIANT, LFBGA-64 Product overview: STR752FR1H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR752FR1H6 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262010-STR752FR1H6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262010-STR752FR1H6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262010-STR752FR1H6
Win Source Part Number: 1262010-STR752FR1H6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STR7 Core Processor: ARM7® Speed: 60MHz Package: Tray Standard Package: 348 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, SPI, SSI, SSP, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Package / Case: 64-LFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STR752 Product Status: Obsolete

Win Source Part Number: 1262010-STR752FR1H6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STR7
Core Processor: ARM7®
Speed: 60MHz
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, SPI, SSI, SSP, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Package / Case: 64-LFBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STR752
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - STR752FR1H6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR752FR1H6
Embedded - Microcontrollers STR752FR1H6
IC MCU 32BIT 128KB FLASH 64LFBGA

IC MCU 32BIT 128KB FLASH 64LFBGA

Supplier's Site Datasheet
Microcontrollers - STR752FR1H6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR752FR1H6
Microcontrollers STR752FR1H6
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STR752FR1H6 1262010-STR752FR1H6 STR752FR1H6 STR752FR1H6
Product Name 32-bit 48MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 16 KB 128 KB 16 KB
Supply Voltage 2.97 to 5.5 volts 3 to 5.5 volts
Serial Interface I2C, SPI, USB, CAN, SSP, UART, USART
Package Type Other; LFBGA BGA; Other; 64-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164SL6RMCAHXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers