STMicroelectronics, Inc. 32-bit 60MHz 128KB 16KB Embedded Microcontroller MCU STR751FR1T6

Description
32-bit ARM MCU, 60MHz, 128KB Flash, 16KB RAM, LQFP, 38 I/O Product overview: STR751FR1T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR751FR1T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 60MHz, 128KB Flash, 16KB RAM, LQFP, 38 I/O Product overview: STR751FR1T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR751FR1T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 60MHz 128KB 16KB Embedded Microcontroller MCU - 685-STR751FR1T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 60MHz 128KB 16KB Embedded Microcontroller MCU
685-STR751FR1T6
32-bit 60MHz 128KB 16KB Embedded Microcontroller MCU 685-STR751FR1T6
32-bit ARM MCU, 60MHz, 128KB Flash, 16KB RAM, LQFP, 38 I/O Product overview: STR751FR1T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR751FR1T6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 60MHz, 128KB Flash, 16KB RAM, LQFP, 38 I/O Product overview: STR751FR1T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR751FR1T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STR751FR1T6 - 795790-STR751FR1T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR751FR1T6
795790-STR751FR1T6
Embedded - Embedded - Microcontrollers - STR751FR1T6 795790-STR751FR1T6
Manufacturer: STMicroelectronics Win Source Part Number: 795790-STR751FR1T6 Series: STR7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM7 Speed: 60MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: I2C, SPI, SSI, SSP, UART/USART, USB Peripherals: DMA, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: STR751FR1 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MK22FN1M0VLH10; LM3S3651-IQR50T; ATSAM3N2BA-AU; LM3S2671-IQR50-A0; Introduction Date: September 25, 2006 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795790-STR751FR1T6
Series: STR7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM7
Speed: 60MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, SPI, SSI, SSP, UART/USART, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: STR751FR1
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MK22FN1M0VLH10; LM3S3651-IQR50T; ATSAM3N2BA-AU; LM3S2671-IQR50-A0;
Introduction Date: September 25, 2006
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - STR751FR1T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR751FR1T6
Embedded - Microcontrollers STR751FR1T6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STR751FR1T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR751FR1T6
Microcontrollers STR751FR1T6
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STR751FR1T6 795790-STR751FR1T6 STR751FR1T6 STR751FR1T6
Product Name 32-bit 60MHz 128KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STR751FR1T6 Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 16 KB 128 KB 16 KB
Supply Voltage 3.3 volts 3 to 5.5 volts
Serial Interface I2C, SPI, USB, SSP, UART, USART, CAN
Package Type Other; LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - 51-41965Z01 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers