Manufacturer: STMicroelectronics
Win Source Part Number: 935624-STR751FR1H6
Series: STR7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM7® series Microcontroller IC 32-Bit 60MHz 128KB (128K x 8) FLASH
Core Processor: ARM7®
Speed: 60MHz
Package: Tray
Package: 64-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, SSI, SSP, UART/USART, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: STR751
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 348
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
32-BIT, FLASH, 48MHz, RISC MICROCONTROLLER, PBGA64, 8 X 8 MM. 1.70 MM HEIGHT, ROHS COMPLIANT, LFBGA-64 Product overview: STR751FR1H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR751FR1H6 can be used for catalog matching and distributor lookup.
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH
IC MCU 32BIT 128KB FLASH 64LFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 935624-STR751FR1H6 | 685-STR751FR1H6 | STR751FR1H6 | STR751FR1H6 |
| Product Name | Embedded - Embedded - Microcontrollers - STR751FR1H6 | 32-bit 48MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 60 MHz | 60 MHz | ||
| RAM | 128 KB | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 3 to 5.5 volts | 2.97 to 3.63 volts |