ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH
32-bit ARM MCU, 60MHz, 256KB Flash, 16KB RAM, LFBGA, 72 I/O Product overview: STR750FV2H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR750FV2H6 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1262014-STR750FV2H6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STR7
Core Processor: ARM7®
Speed: 60MHz
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, SPI, SSI, SSP, UART/USART, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 72
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 100-LFBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-5649
Base Product Number: STR750
Product Status: Obsolete
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH
IC MCU 32BIT 256KB FLASH 100BGA
IC MCU 32BIT 256KB FLASH 100BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-5649-ND | 685-STR750FV2H6 | 1262014-STR750FV2H6 | STR750FV2H6 | STR750FV2H6 | STR750FV2H6 |
| Product Name | Microcontrollers | 32-bit 60MHz 256KB 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 16 KB | 16 KB | 256 KB | 16 KB | 16 KB | |
| ROM | 256 KB |