Win Source Part Number: 1283927-STR750-SK/RA
Category: Development Boards, Kits, Programmers>Evaluati
Series: STR7
Type: MCU 32-Bit
Core Processor: ARM7
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STR75xF
Board Type: Evaluation Platform
Platform: Raisonance Reva
Mounting Type: Fixed
ECCN: 3B992
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5754,-497-5754
Base Product Number: STR750
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1283927-STR750-SK/RAIS |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP |
| Category | Developement Board |