STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STR750-SK/KEIL

Description
STR7xx, STR91x STR7 ARM7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STR7xx, STR91x STR7 ARM7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-5753-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-5753-ND
Embedded MCU, DSP Evaluation Boards 497-5753-ND
STR7xx, STR91x STR7 ARM7 MCU 32-Bit Embedded Evaluation Board

STR7xx, STR91x STR7 ARM7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283931-STR750-SK/KEIL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283931-STR750-SK/KEIL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283931-STR750-SK/KEIL
Win Source Part Number: 1283931-STR750-SK/KE IL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR7 Type: MCU 32-Bit Core Processor: ARM7 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), ULINK™ Programmer Utilized IC / Part: STR7xx, STR91x Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5753,STR750SKKEI L,-497-5753 Base Product Number: STR750 Product Status: Obsolete

Win Source Part Number: 1283931-STR750-SK/KEIL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STR7
Type: MCU 32-Bit
Core Processor: ARM7
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), ULINK™ Programmer
Utilized IC / Part: STR7xx, STR91x
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5753,STR750SKKEIL,-497-5753
Base Product Number: STR750
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STR750-SK/KEIL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STR750-SK/KEIL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STR750-SK/KEIL
STR7XX/STR91X EVAL BRD

STR7XX/STR91X EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5753-ND 1283931-STR750-SK/KEIL STR750-SK/KEIL
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1845087 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000968-80-ND - DigiKey
Specs
Supported System Antenna
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY30700 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Clock Generator
View Details
simpleRTK 4 Dual - RTK Heading Starter Kit - AS-STARTKIT-DUAL-X20D-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details