STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STR750-SK/IAR

Description
STR7xx, STR91x IAR KickStart STR7 ARM7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STR7xx, STR91x IAR KickStart STR7 ARM7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-5752-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-5752-ND
Embedded MCU, DSP Evaluation Boards 497-5752-ND
STR7xx, STR91x IAR KickStart STR7 ARM7 MCU 32-Bit Embedded Evaluation Board

STR7xx, STR91x IAR KickStart STR7 ARM7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283930-STR750-SK/IAR - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283930-STR750-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283930-STR750-SK/IAR
Win Source Part Number: 1283930-STR750-SK/IA R Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR7 Type: MCU 32-Bit Core Processor: ARM7 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), J-Link Programmer Utilized IC / Part: STR7xx, STR91x Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3B992 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-5752,STR750SKIA R,497-5752 Base Product Number: STR750 Product Status: Obsolete

Win Source Part Number: 1283930-STR750-SK/IAR
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STR7
Type: MCU 32-Bit
Core Processor: ARM7
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), J-Link Programmer
Utilized IC / Part: STR7xx, STR91x
Board Type: Evaluation Platform
Platform: IAR KickStart
Mounting Type: Fixed
ECCN: 3B992
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-5752,STR750SKIAR,497-5752
Base Product Number: STR750
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STR750-SK/IAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STR750-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STR750-SK/IAR
IAR KICKSTART STR7XX/91X EVAL BD

IAR KICKSTART STR7XX/91X EVAL BD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5752-ND 1283930-STR750-SK/IAR STR750-SK/IAR
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other IAR KickStart; Other
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-8501+ - TB-BFHK-8501C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2069172 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details