STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STR750-D/RAIS

Description
Win Source Part Number: 1283926-STR750-D/RAI S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR7 Type: MCU 32-Bit Core Processor: ARM7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STR75xF Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Base Product Number: STR750 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283926-STR750-D/RAI S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR7 Type: MCU 32-Bit Core Processor: ARM7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STR75xF Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Base Product Number: STR750 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283926-STR750-D/RAIS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283926-STR750-D/RAIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283926-STR750-D/RAIS
Win Source Part Number: 1283926-STR750-D/RAI S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR7 Type: MCU 32-Bit Core Processor: ARM7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STR75xF Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Base Product Number: STR750 Product Status: Obsolete

Win Source Part Number: 1283926-STR750-D/RAIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STR7
Type: MCU 32-Bit
Core Processor: ARM7
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STR75xF
Board Type: Evaluation Platform
Platform: Raisonance Reva
Mounting Type: Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Base Product Number: STR750
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283926-STR750-D/RAIS
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MTX2-73+,DQ1225, 50 OHM - TB-453-MTX273+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305160 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details