ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH
IC MCU 32BIT 128KB FLASH 144LQFP
IC MCU 32BIT 128KB FLASH 144LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-5139-ND | STR730FZ1T7 | STR730FZ1T7 | STR730FZ1T7 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 36 MHz | 36 MHz | 36 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 128 KB |