ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH
IC MCU 32BIT 256KB FLASH 64LFBGA
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH
IC MCU 32BIT 256KB FLASH 64LFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STR712FR2H6-ND | STR712FR2H6 | STR712FR2H6 | STR712FR2H6 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | |
| Bits | Other; A/D 4x12b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 256 KB |