ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH
ARM7TDMI™ 16/32-BIT MCU WITH FLASH, USB, CAN, 5 TIMERS, ADC, 10 COMMUNICATIONS INTERFACES Product overview: STR712FR1H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR712FR1H6 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1262001-STR712FR1H6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STR7
Core Processor: ARM7®
Speed: 66MHz
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, HDLC, I2C, SmartCard, SPI, UART/USART
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Size: 128KB (128K x 8 + 16K)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 4x12b
Oscillator Type: Internal
Package / Case: 64-LFBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STR712
Product Status: Obsolete
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH
IC MCU 32BIT 128KB FLASH 64LFBGA
IC MCU 32BIT 128KB FLASH 64LFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STR712FR1H6-ND | 685-STR712FR1H6 | 1262001-STR712FR1H6 | STR712FR1H6 | STR712FR1H6 | STR712FR1H6 |
| Product Name | Microcontrollers | 32-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| Bits | Other; A/D 4x12b | |||||
| RAM | 32 KB | 32 KB | 128 KB | 32 KB | 32 KB | |
| ROM | 128 KB |