STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STR712-SK/IAR

Description
Win Source Part Number: 1283929-STR712-SK/IA R Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR7 Type: MCU 32-Bit Core Processor: ARM7 Package: Bulk Standard Package: 1 Contents: Board(s), J-Link Programmer Utilized IC / Part: STR712F Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-4886,STR712SKIAR Base Product Number: STR712 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283929-STR712-SK/IA R Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR7 Type: MCU 32-Bit Core Processor: ARM7 Package: Bulk Standard Package: 1 Contents: Board(s), J-Link Programmer Utilized IC / Part: STR712F Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-4886,STR712SKIAR Base Product Number: STR712 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283929-STR712-SK/IAR - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283929-STR712-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283929-STR712-SK/IAR
Win Source Part Number: 1283929-STR712-SK/IA R Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR7 Type: MCU 32-Bit Core Processor: ARM7 Package: Bulk Standard Package: 1 Contents: Board(s), J-Link Programmer Utilized IC / Part: STR712F Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-4886,STR712SKIAR Base Product Number: STR712 Product Status: Obsolete

Win Source Part Number: 1283929-STR712-SK/IAR
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STR7
Type: MCU 32-Bit
Core Processor: ARM7
Package: Bulk
Standard Package: 1
Contents: Board(s), J-Link Programmer
Utilized IC / Part: STR712F
Board Type: Evaluation Platform
Platform: IAR KickStart
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-4886,STR712SKIAR
Base Product Number: STR712
Product Status: Obsolete

Buy Now Datasheet
Starter Kit, Iar, 12F, Can, I2C, With Jlink; Silicon Manufacturer Stmicroelectronics - 89K1643 - Newark, An Avnet Company
Chicago, IL, United States
Starter Kit, Iar, 12F, Can, I2C, With Jlink; Silicon Manufacturer Stmicroelectronics
89K1643
Starter Kit, Iar, 12F, Can, I2C, With Jlink; Silicon Manufacturer Stmicroelectronics 89K1643
STARTER KIT, IAR, 12F, CAN, I2C, WITH JLINK; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STR71x; Core Architecture:ARM; Core Sub-Architecture:ARM 7TDMI; Silicon Core Number:STR7; Product Range:- RoHS Compliant: NA

STARTER KIT, IAR, 12F, CAN, I2C, WITH JLINK; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STR71x; Core Architecture:ARM; Core Sub-Architecture:ARM7TDMI; Silicon Core Number:STR7; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STR712-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STR712-SK/IAR
IAR KICKSTART STR712F EVAL BRD

IAR KICKSTART STR712F EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283929-STR712-SK/IAR 89K1643 STR712-SK/IAR
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Starter Kit, Iar, 12F, Can, I2C, With Jlink; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - MS561101BA01-50 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Expansion Boards, Daughter Cards - 448-BTS71202EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Power, Motor & Robotics Development Tools - 2651121 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details